Bourns, Inc. 10MH 135MA 32 OHM Inductor and Choke RLB1014-103KL

Description
FIXED IND 10MH 135MA 32 OHM TH Product overview: RLB1014-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 135MA, 32 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 135MA, 32 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 135MA 32 OHM TH Product overview: RLB1014-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 135MA, 32 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 135MA, 32 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MH 135MA 32 OHM Inductor and Choke - 71-RLB1014-103KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 135MA 32 OHM Inductor and Choke
71-RLB1014-103KL
10MH 135MA 32 OHM Inductor and Choke 71-RLB1014-103KL
FIXED IND 10MH 135MA 32 OHM TH Product overview: RLB1014-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 135MA, 32 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 135MA, 32 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-103KL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 135MA 32 OHM TH Product overview: RLB1014-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 135MA, 32 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 135MA, 32 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-103KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1014-103KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-103KL-ND
Fixed Inductors RLB1014-103KL-ND
10mH Unshielded Wirewound Inductor 135mA 32Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 135mA 32Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 0.01H, 10%, 0.135A, Radial; Product Range Bourns - 61J7931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.01H, 10%, 0.135A, Radial; Product Range Bourns
61J7931
Inductor, 0.01H, 10%, 0.135A, Radial; Product Range Bourns 61J7931
INDUCTOR, 0.01H, 10%, 0.135A, RADIAL; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):135mA; Saturation Current (Isat):145mA; DC Resistance Max:32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 0.01H, 10%, 0.135A, RADIAL; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):135mA; Saturation Current (Isat):145mA; DC Resistance Max:32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1014-103KL RLB1014-103KL-ND 61J7931
Product Name 10MH 135MA 32 OHM Inductor and Choke Fixed Inductors Inductor, 0.01H, 10%, 0.135A, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10000 microH 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers