Bourns, Inc. Fixed Inductors RLB0914-821KL

Description
820µH Unshielded Wirewound Inductor 460mA 1.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 460mA 1.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-821KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-821KL-ND
Fixed Inductors RLB0914-821KL-ND
820µH Unshielded Wirewound Inductor 460mA 1.8Ohm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 460mA 1.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
820UH 460MA 1.8 OHM Inductor and Choke - 71-RLB0914-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 460MA 1.8 OHM Inductor and Choke
71-RLB0914-821KL
820UH 460MA 1.8 OHM Inductor and Choke 71-RLB0914-821KL
FIXED IND 820UH 460MA 1.8 OHM TH Product overview: RLB0914-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 460MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 460MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 460MA 1.8 OHM TH Product overview: RLB0914-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 460MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 460MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Power, 820Uh, 0.35A, 10%; Product Range Bourns - 61J7928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 820Uh, 0.35A, 10%; Product Range Bourns
61J7928
Inductor, Power, 820Uh, 0.35A, 10%; Product Range Bourns 61J7928
INDUCTOR, POWER, 820UH, 0.35A, 10%; Product Range:RLB Series; Inductance:820µH; Inductor Construction:Unshiel ded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 820UH, 0.35A, 10%; Product Range:RLB Series; Inductance:820µH; Inductor Construction:Unshielded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 820Uh, 0.35A, 10% Rohs Compliant Bourns - 92AH5864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 820Uh, 0.35A, 10% Rohs Compliant Bourns
92AH5864
Inductor, Power, 820Uh, 0.35A, 10% Rohs Compliant Bourns 92AH5864
INDUCTOR, POWER, 820UH, 0.35A, 10% ROHS COMPLIANT: YES

INDUCTOR, POWER, 820UH, 0.35A, 10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-821KL-ND 71-RLB0914-821KL 61J7928 92AH5864
Product Name Fixed Inductors 820UH 460MA 1.8 OHM Inductor and Choke Inductor, Power, 820Uh, 0.35A, 10%; Product Range Bourns Inductor, Power, 820Uh, 0.35A, 10% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details