Bourns, Inc. Fixed Inductors RLB0914-820KL

Description
82µH Unshielded Wirewound Inductor 1.28A 230mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 1.28A 230mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-820KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-820KL-ND
Fixed Inductors RLB0914-820KL-ND
82µH Unshielded Wirewound Inductor 1.28A 230mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 1.28A 230mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
82UH 1.28A 230 MOHM Inductor and Choke - 71-RLB0914-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82UH 1.28A 230 MOHM Inductor and Choke
71-RLB0914-820KL
82UH 1.28A 230 MOHM Inductor and Choke 71-RLB0914-820KL
FIXED IND 82UH 1.28A 230 MOHM TH Product overview: RLB0914-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.28A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.28A, 230 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 1.28A 230 MOHM TH Product overview: RLB0914-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.28A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.28A, 230 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 82Uh, 10%, 1.28A, Radial; Product Range Bourns - 61J7927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 10%, 1.28A, Radial; Product Range Bourns
61J7927
Inductor, 82Uh, 10%, 1.28A, Radial; Product Range Bourns 61J7927
INDUCTOR, 82UH, 10%, 1.28A, RADIAL; Product Range:RLB Series; Inductance:82µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.28A; Saturation Current (Isat):2.5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 82UH, 10%, 1.28A, RADIAL; Product Range:RLB Series; Inductance:82µH; Inductor Construction:Unshielded; RMS Current (Irms):1.28A; Saturation Current (Isat):2.5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-820KL-ND 71-RLB0914-820KL 61J7927
Product Name Fixed Inductors 82UH 1.28A 230 MOHM Inductor and Choke Inductor, 82Uh, 10%, 1.28A, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details