Bourns, Inc. Fixed Inductors RLB0914-680KL

Description
68µH Unshielded Wirewound Inductor 1.33A 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.33A 210mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-680KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-680KL-ND
Fixed Inductors RLB0914-680KL-ND
68µH Unshielded Wirewound Inductor 1.33A 210mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 1.33A 210mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327807-RLB0914-680KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327807-RLB0914-680KL
Inductors, Coils, Chokes - Fixed Inductors 1327807-RLB0914-680KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327807-RLB0914-680K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 68 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable Current Rating (Amps): 1.33 A Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: RLB0914680KL,-RLB091 4-680KL Base Product Number: RLB0914 Current - Saturation (Isat): 2.7A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327807-RLB0914-680KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 68 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 4.5MHz
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
Current Rating (Amps): 1.33 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB0914680KL,-RLB0914-680KL
Base Product Number: RLB0914
Current - Saturation (Isat): 2.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
68UH 1.33A 210 MOHM Inductor and Choke - 71-RLB0914-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 1.33A 210 MOHM Inductor and Choke
71-RLB0914-680KL
68UH 1.33A 210 MOHM Inductor and Choke 71-RLB0914-680KL
FIXED IND 68UH 1.33A 210 MOHM TH Product overview: RLB0914-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.33A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.33A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.33A 210 MOHM TH Product overview: RLB0914-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 1.33A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 1.33A, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh; Product Range Bourns - 78X5346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh; Product Range Bourns
78X5346
Inductor, 68Uh; Product Range Bourns 78X5346
INDUCTOR, 68UH; Product Range:RLB Series; Inductance:68µH; RMS Current (Irms):1.33A; Saturation Current (Isat):2.7A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

INDUCTOR, 68UH; Product Range:RLB Series; Inductance:68µH; RMS Current (Irms):1.33A; Saturation Current (Isat):2.7A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-680KL-ND 1327807-RLB0914-680KL 71-RLB0914-680KL 78X5346
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 68UH 1.33A 210 MOHM Inductor and Choke Inductor, 68Uh; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details