470µH Unshielded Wirewound Inductor 560mA 1.3Ohm Max Radial, Vertical Cylinder
Bourns RLB0914-471KL Radial Inductor
Bourns RLB0914-471KL Radial Inductor
Manufacturer: Bourns Inc.
Win Source Part Number: 1327965-RLB0914-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 470 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 1.8MHz
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB0914471KL,-RLB091
Base Product Number: RLB0914
Current - Saturation (Isat): 1A
RoHS Status: ROHS3 Compliant
FIXED IND 470UH 560MA 1.3 OHM TH Product overview: RLB0914-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 560MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 560MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-471KL can be used for catalog matching and distributor lookup.
FIXED IND 470UH 560MA 1.3 OHM TH
INDUCTOR, 470UH, RADIAL LEADED; Product Range:RLB Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):500mA; Saturation Current (Isat):-; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 470UH; Product Range:RLB Series; Inductance:470µH; RMS Current (Irms):560mA; Saturation Current (Isat):1A; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0914-471KL-ND | 7361208 | 1727075 | 1327965-RLB0914-471KL | 71-RLB0914-471KL | RLB0914-471KL | 61J7922 | 62X5259 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Inductors, Coils, Chokes - Fixed Inductors | 470UH 560MA 1.3 OHM Inductor and Choke | Fixed Inductors | Inductor, 470Uh, Radial Leaded; Product Range Bourns | Inductor, 470Uh; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |