Bourns, Inc. Inductor, 3.3Uh; Product Range Bourns RLB0914-3R3ML...

Description
INDUCTOR, 3.3UH; Product Range:RLB Series; Inductance:3.3µH; RMS Current (Irms):3.6A; Saturation Current (Isat):11.3A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH; Product Range:RLB Series; Inductance:3.3µH; RMS Current (Irms):3.6A; Saturation Current (Isat):11.3A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh; Product Range Bourns - 49Y7570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh; Product Range Bourns
49Y7570
Inductor, 3.3Uh; Product Range Bourns 49Y7570
INDUCTOR, 3.3UH; Product Range:RLB Series; Inductance:3.3µH; RMS Current (Irms):3.6A; Saturation Current (Isat):11.3A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

INDUCTOR, 3.3UH; Product Range:RLB Series; Inductance:3.3µH; RMS Current (Irms):3.6A; Saturation Current (Isat):11.3A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 49Y7570
Product Name Inductor, 3.3Uh; Product Range Bourns
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details