Bourns, Inc. 390UH 700MA 850MOHM Inductor and Choke RLB0914-391KL

Description
FIXED IND 390UH 700MA 850MOHM TH Product overview: RLB0914-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 700MA 850MOHM TH Product overview: RLB0914-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 700MA 850MOHM Inductor and Choke - 71-RLB0914-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 700MA 850MOHM Inductor and Choke
71-RLB0914-391KL
390UH 700MA 850MOHM Inductor and Choke 71-RLB0914-391KL
FIXED IND 390UH 700MA 850MOHM TH Product overview: RLB0914-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 700MA 850MOHM TH Product overview: RLB0914-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0914-391KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-391KL-ND
Fixed Inductors RLB0914-391KL-ND
390µH Unshielded Wirewound Inductor 700mA 850mOhm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 700mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0914-391KL RLB0914-391KL-ND
Product Name 390UH 700MA 850MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers