330µH Unshielded Wirewound Inductor 740mA 760mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1274938-RLB0914-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 2MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 760mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.343" Dia (8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 740 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RLB0914331KL,-RLB091
Base Product Number: RLB0914
Current - Saturation (Isat): 1.25A
Radial Fixed Through Hole Inductor 330uH
Radial Fixed Through Hole Inductor 330uH
Radial Fixed Through Hole Inductor 330uH
FIXED IND 330UH 740MA 760MOHM TH Product overview: RLB0914-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 740MA, 760MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 740MA, 760MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-331KL can be used for catalog matching and distributor lookup.
740mA 330uH ±10% 1.25A Plugin,D=8.7mm Power Inductors ROHS
FIXED IND 330UH 740MA 760MOHM TH
INDUCTOR, 330UH; Product Range:RLB Series; Inductance:330µH; RMS Current (Irms):740mA; Saturation Current (Isat):1.25A; DC Resistance Max:0.76ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0914-331KL-ND | 1274938-RLB0914-331KL | 8118780P | 8118780 | 71-RLB0914-331KL | RLB0914-331KL | RLB0914-331KL | 62X5258 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Leaded Inductors | 330UH 740MA 760MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 330Uh; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | Fixed | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |