270µH Unshielded Wirewound Inductor 770mA 680mOhm Max Radial, Vertical Cylinder
FIXED IND 270UH 770MA 680MOHM TH Product overview: RLB0914-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 770MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 770MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-271KL can be used for catalog matching and distributor lookup.
INDUCTOR, 270UH; Product Range:RLB Series; Inductance:270µH; RMS Current (Irms):770mA; Saturation Current (Isat):1.4A; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0914-271KL-ND | 71-RLB0914-271KL | 62X5257 |
| Product Name | Fixed Inductors | 270UH 770MA 680MOHM Inductor and Choke | Inductor, 270Uh; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |