Bourns, Inc. 22UH 1.9A 90 MOHM Inductor and Choke RLB0914-220KL

Description
FIXED IND 22UH 1.9A 90 MOHM TH Product overview: RLB0914-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.9A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.9A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-220KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.9A 90 MOHM TH Product overview: RLB0914-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.9A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.9A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-220KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 1.9A 90 MOHM Inductor and Choke - 71-RLB0914-220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.9A 90 MOHM Inductor and Choke
71-RLB0914-220KL
22UH 1.9A 90 MOHM Inductor and Choke 71-RLB0914-220KL
FIXED IND 22UH 1.9A 90 MOHM TH Product overview: RLB0914-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.9A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.9A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-220KL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.9A 90 MOHM TH Product overview: RLB0914-220KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.9A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.9A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327793-RLB0914-220KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327793-RLB0914-220KL
Inductors, Coils, Chokes - Fixed Inductors 1327793-RLB0914-220KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327793-RLB0914-220K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 22 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 9MHz DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable Current Rating (Amps): 1.9 A Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -RLB0914-220KL,RLB09 14220KL Base Product Number: RLB0914 Current - Saturation (Isat): 4.5A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327793-RLB0914-220KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 22 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 9MHz
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -RLB0914-220KL,RLB0914220KL
Base Product Number: RLB0914
Current - Saturation (Isat): 4.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - RLB0914-220KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-220KL-ND
Fixed Inductors RLB0914-220KL-ND
22µH Unshielded Wirewound Inductor 1.9A 90mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 1.9A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 8118809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118809
Leaded Inductors 8118809
Radial Fixed Through Hole Inductor 22uH

Radial Fixed Through Hole Inductor 22uH

Supplier's Site
Leaded Inductors - 8118809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118809P
Leaded Inductors 8118809P
Radial Fixed Through Hole Inductor 22uH

Radial Fixed Through Hole Inductor 22uH

Supplier's Site
Leaded Inductors - 1728358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728358
Leaded Inductors 1728358
Radial Fixed Through Hole Inductor 22uH

Radial Fixed Through Hole Inductor 22uH

Supplier's Site
Inductor, 22Uh, Radial Leaded; Product Range Bourns - 61J7910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Radial Leaded; Product Range Bourns
61J7910
Inductor, 22Uh, Radial Leaded; Product Range Bourns 61J7910
INDUCTOR, 22UH, RADIAL LEADED; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, RADIAL LEADED; Product Range:RLB Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0914-220KL 1327793-RLB0914-220KL RLB0914-220KL-ND 8118809 8118809P 1728358 61J7910
Product Name 22UH 1.9A 90 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Leaded Inductors Leaded Inductors Leaded Inductors Inductor, 22Uh, Radial Leaded; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details