Bourns, Inc. Fixed Inductors RLB0914-181KL

Description
180µH Unshielded Wirewound Inductor 870mA 540mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 870mA 540mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-181KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-181KL-ND
Fixed Inductors RLB0914-181KL-ND
180µH Unshielded Wirewound Inductor 870mA 540mOhm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 870mA 540mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
180UH 870MA 540MOHM Inductor and Choke - 71-RLB0914-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 870MA 540MOHM Inductor and Choke
71-RLB0914-181KL
180UH 870MA 540MOHM Inductor and Choke 71-RLB0914-181KL
FIXED IND 180UH 870MA 540MOHM TH Product overview: RLB0914-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 870MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 870MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 870MA 540MOHM TH Product overview: RLB0914-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 870MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 870MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0914-181KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB0914-181KL
Fixed Inductors RLB0914-181KL
FIXED IND 180UH 870MA 540MOHM TH

FIXED IND 180UH 870MA 540MOHM TH

Supplier's Site Datasheet
Inductor, 180Uh; Product Range Bourns - 78X5343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh; Product Range Bourns
78X5343
Inductor, 180Uh; Product Range Bourns 78X5343
INDUCTOR, 180UH; Product Range:RLB Series; Inductance:180µH; RMS Current (Irms):870mA; Saturation Current (Isat):1.63A; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

INDUCTOR, 180UH; Product Range:RLB Series; Inductance:180µH; RMS Current (Irms):870mA; Saturation Current (Isat):1.63A; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 180Uh, 10%, 870Ma, Radial; Product Range Bourns - 61J7909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 10%, 870Ma, Radial; Product Range Bourns
61J7909
Inductor, 180Uh, 10%, 870Ma, Radial; Product Range Bourns 61J7909
INDUCTOR, 180UH, 10%, 870MA, RADIAL; Product Range:RLB Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):870mA; Saturation Current (Isat):1.63A; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 180UH, 10%, 870MA, RADIAL; Product Range:RLB Series; Inductance:180µH; Inductor Construction:Unshielded; RMS Current (Irms):870mA; Saturation Current (Isat):1.63A; DC Resistance Max:0.54ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-181KL-ND 71-RLB0914-181KL RLB0914-181KL 78X5343
Product Name Fixed Inductors 180UH 870MA 540MOHM Inductor and Choke Fixed Inductors Inductor, 180Uh; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details