Bourns, Inc. 18UH 2.3A 65 MOHM Inductor and Choke RLB0914-180KL

Description
FIXED IND 18UH 2.3A 65 MOHM TH Product overview: RLB0914-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 2.3A 65 MOHM TH Product overview: RLB0914-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18UH 2.3A 65 MOHM Inductor and Choke - 71-RLB0914-180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18UH 2.3A 65 MOHM Inductor and Choke
71-RLB0914-180KL
18UH 2.3A 65 MOHM Inductor and Choke 71-RLB0914-180KL
FIXED IND 18UH 2.3A 65 MOHM TH Product overview: RLB0914-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-180KL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.3A 65 MOHM TH Product overview: RLB0914-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0914-180KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-180KL-ND
Fixed Inductors RLB0914-180KL-ND
18µH Unshielded Wirewound Inductor 2.3A 65mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 2.3A 65mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0914-180KL RLB0914-180KL-ND
Product Name 18UH 2.3A 65 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 100KHz 0.56A Inductor and Choke - 71-DU1971-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details