Bourns, Inc. 150UH 1A 370 MOHM Inductor and Choke RLB0914-151KL

Description
FIXED IND 150UH 1A 370 MOHM TH Product overview: RLB0914-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1A, 370 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1A, 370 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1A 370 MOHM TH Product overview: RLB0914-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1A, 370 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1A, 370 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 1A 370 MOHM Inductor and Choke - 71-RLB0914-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1A 370 MOHM Inductor and Choke
71-RLB0914-151KL
150UH 1A 370 MOHM Inductor and Choke 71-RLB0914-151KL
FIXED IND 150UH 1A 370 MOHM TH Product overview: RLB0914-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1A, 370 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1A, 370 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 370 MOHM TH Product overview: RLB0914-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1A, 370 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1A, 370 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327758-RLB0914-151KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327758-RLB0914-151KL
Inductors, Coils, Chokes - Fixed Inductors 1327758-RLB0914-151KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327758-RLB0914-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 150 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 2.8MHz DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable Current Rating (Amps): 1 A Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: RLB0914151KL,-RLB091 4-151KL Base Product Number: RLB0914 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327758-RLB0914-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 150 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 2.8MHz
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
Current Rating (Amps): 1 A
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB0914151KL,-RLB0914-151KL
Base Product Number: RLB0914
Current - Saturation (Isat): 1.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - RLB0914-151KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-151KL-ND
Fixed Inductors RLB0914-151KL-ND
150µH Unshielded Wirewound Inductor 1A 370mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1A 370mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, Radial Leaded; Product Range Bourns - 61J7908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Radial Leaded; Product Range Bourns
61J7908
Inductor, 150Uh, Radial Leaded; Product Range Bourns 61J7908
INDUCTOR, 150UH, RADIAL LEADED; Product Range:RLB Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, RADIAL LEADED; Product Range:RLB Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0914-151KL 1327758-RLB0914-151KL RLB0914-151KL-ND 61J7908
Product Name 150UH 1A 370 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 150Uh, Radial Leaded; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details