12µH Unshielded Wirewound Inductor 2.5A 55mOhm Max Radial, Vertical Cylinder
FIXED IND 12UH 2.5A 55 MOHM TH Product overview: RLB0914-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.5A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.5A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-120KL can be used for catalog matching and distributor lookup.
INDUCTOR, 12UH, 2.5A, 10%, RADIAL; Product Range:RLB Series; Inductance:12µH; RMS Current (Irms):2.5A; Saturation Current (Isat):6.2A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
INDUCTOR, 12UH, 10%, 2.5A, RADIAL; Product Range:RLB Series; Inductance:12µH; Inductor Construction:Unshiel
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0914-120KL-ND | 8749860 | 1728363 | 71-RLB0914-120KL | 97Y2239 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | 12UH 2.5A 55 MOHM Inductor and Choke | Inductor, 12Uh, 2.5A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |