Bourns, Inc. Fixed Inductors RLB0913-823K

Description
82mH Unshielded Wirewound Inductor 40mA 212Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 40mA 212Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-823K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-823K-ND
Fixed Inductors RLB0913-823K-ND
82mH Unshielded Wirewound Inductor 40mA 212Ohm Radial, Vertical Cylinder

82mH Unshielded Wirewound Inductor 40mA 212Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0913-823K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details