Bourns, Inc. Fixed Inductors RLB0913-6R8K

Description
6.8µH Unshielded Wirewound Inductor 3.65A 35mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 3.65A 35mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-6R8K-ND
Fixed Inductors RLB0913-6R8K-ND
6.8µH Unshielded Wirewound Inductor 3.65A 35mOhm Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 3.65A 35mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Uh, 3.65A, 10%, Radial; Product Range Bourns - 14AC4963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 3.65A, 10%, Radial; Product Range Bourns
14AC4963
Inductor, 6.8Uh, 3.65A, 10%, Radial; Product Range Bourns 14AC4963
INDUCTOR, 6.8UH, 3.65A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:6.8µH; RMS Current (Irms):3.65A; Saturation Current (Isat):3.7A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

INDUCTOR, 6.8UH, 3.65A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:6.8µH; RMS Current (Irms):3.65A; Saturation Current (Isat):3.7A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-6R8K-ND 14AC4963
Product Name Fixed Inductors Inductor, 6.8Uh, 3.65A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details