Bourns, Inc. Fixed Inductors RLB0913-683K

Description
68mH Unshielded Wirewound Inductor 45mA 150Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68mH Unshielded Wirewound Inductor 45mA 150Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-683K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-683K-ND
Fixed Inductors RLB0913-683K-ND
68mH Unshielded Wirewound Inductor 45mA 150Ohm Radial, Vertical Cylinder

68mH Unshielded Wirewound Inductor 45mA 150Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Mh, 0.045A, 10%, Radial; Product Range Bourns - 14AC4967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Mh, 0.045A, 10%, Radial; Product Range Bourns
14AC4967
Inductor, 68Mh, 0.045A, 10%, Radial; Product Range Bourns 14AC4967
INDUCTOR, 68MH, 0.045A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:68mH; RMS Current (Irms):45mA; Saturation Current (Isat):20mA; DC Resistance Max:150ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTOR, 68MH, 0.045A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:68mH; RMS Current (Irms):45mA; Saturation Current (Isat):20mA; DC Resistance Max:150ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-683K-ND 14AC4967
Product Name Fixed Inductors Inductor, 68Mh, 0.045A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details