Bourns, Inc. Fixed Inductors RLB0913-681K

Description
680µH Unshielded Wirewound Inductor 420mA 1.6Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 420mA 1.6Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-681K-ND
Fixed Inductors RLB0913-681K-ND
680µH Unshielded Wirewound Inductor 420mA 1.6Ohm Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 420mA 1.6Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 680Uh, 0.42A, 10%, Radial; Product Range Bourns - 14AC4965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 0.42A, 10%, Radial; Product Range Bourns
14AC4965
Inductor, 680Uh, 0.42A, 10%, Radial; Product Range Bourns 14AC4965
INDUCTOR, 680UH, 0.42A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:680µH; RMS Current (Irms):420mA; Saturation Current (Isat):380mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

INDUCTOR, 680UH, 0.42A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:680µH; RMS Current (Irms):420mA; Saturation Current (Isat):380mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-681K-ND 14AC4965
Product Name Fixed Inductors Inductor, 680Uh, 0.42A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details