Bourns, Inc. Fixed Inductors RLB0913-563K

Description
56mH Unshielded Wirewound Inductor 50mA 135Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56mH Unshielded Wirewound Inductor 50mA 135Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-563K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-563K-ND
Fixed Inductors RLB0913-563K-ND
56mH Unshielded Wirewound Inductor 50mA 135Ohm Radial, Vertical Cylinder

56mH Unshielded Wirewound Inductor 50mA 135Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0913-563K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details