Bourns, Inc. Fixed Inductors RLB0913-560K

Description
56µH Unshielded Wirewound Inductor 1.75A 180mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.75A 180mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-560K-ND
Fixed Inductors RLB0913-560K-ND
56µH Unshielded Wirewound Inductor 1.75A 180mOhm Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 1.75A 180mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 56Uh, 1.75A, 10%, Radial; Product Range Bourns - 14AC4959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 1.75A, 10%, Radial; Product Range Bourns
14AC4959
Inductor, 56Uh, 1.75A, 10%, Radial; Product Range Bourns 14AC4959
INDUCTOR, 56UH, 1.75A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:56µH; RMS Current (Irms):1.75A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

INDUCTOR, 56UH, 1.75A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:56µH; RMS Current (Irms):1.75A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-560K-ND 14AC4959
Product Name Fixed Inductors Inductor, 56Uh, 1.75A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details