Bourns, Inc. Fixed Inductors RLB0913-471K

Description
470µH Unshielded Wirewound Inductor 470mA 1.1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 470mA 1.1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-471K-ND
Fixed Inductors RLB0913-471K-ND
470µH Unshielded Wirewound Inductor 470mA 1.1Ohm Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 470mA 1.1Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 470Uh, 0.47A, 10%, Radial; Product Range Bourns - 14AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.47A, 10%, Radial; Product Range Bourns
14AC4956
Inductor, 470Uh, 0.47A, 10%, Radial; Product Range Bourns 14AC4956
INDUCTOR, 470UH, 0.47A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:470µH; RMS Current (Irms):470mA; Saturation Current (Isat):460mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

INDUCTOR, 470UH, 0.47A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:470µH; RMS Current (Irms):470mA; Saturation Current (Isat):460mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-471K-ND 14AC4956
Product Name Fixed Inductors Inductor, 470Uh, 0.47A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers