Bourns, Inc. Fixed Inductors RLB0913-470K

Description
47µH Unshielded Wirewound Inductor 2.35A 160mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 2.35A 160mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-470K-ND
Fixed Inductors RLB0913-470K-ND
47µH Unshielded Wirewound Inductor 2.35A 160mOhm Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 2.35A 160mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 2.35A, 10%, Radial; Product Range Bourns - 14AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 2.35A, 10%, Radial; Product Range Bourns
14AC4955
Inductor, 47Uh, 2.35A, 10%, Radial; Product Range Bourns 14AC4955
INDUCTOR, 47UH, 2.35A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:47µH; RMS Current (Irms):2.35A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

INDUCTOR, 47UH, 2.35A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:47µH; RMS Current (Irms):2.35A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-470K-ND 14AC4955
Product Name Fixed Inductors Inductor, 47Uh, 2.35A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details