Bourns, Inc. Fixed Inductors RLB0913-3R3K

Description
3.3µH Unshielded Wirewound Inductor 4.6A 25mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 4.6A 25mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-3R3K-ND
Fixed Inductors RLB0913-3R3K-ND
3.3µH Unshielded Wirewound Inductor 4.6A 25mOhm Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 4.6A 25mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Uh, 4.6A, 10%, Radial; Product Range Bourns - 13AC5820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.6A, 10%, Radial; Product Range Bourns
13AC5820
Inductor, 3.3Uh, 4.6A, 10%, Radial; Product Range Bourns 13AC5820
INDUCTOR, 3.3UH, 4.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.6A; Saturation Current (Isat):5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):4.6A; Saturation Current (Isat):5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-3R3K-ND 13AC5820
Product Name Fixed Inductors Inductor, 3.3Uh, 4.6A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers