Bourns, Inc. Fixed Inductors RLB0913-391K

Description
390µH Unshielded Wirewound Inductor 500mA 1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 500mA 1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-391K-ND
Fixed Inductors RLB0913-391K-ND
390µH Unshielded Wirewound Inductor 500mA 1Ohm Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 500mA 1Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 390Uh, 0.5A, 10%, Radial; Product Range Bourns - 14AC4951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 0.5A, 10%, Radial; Product Range Bourns
14AC4951
Inductor, 390Uh, 0.5A, 10%, Radial; Product Range Bourns 14AC4951
INDUCTOR, 390UH, 0.5A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:390µH; RMS Current (Irms):500mA; Saturation Current (Isat):480mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTOR, 390UH, 0.5A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:390µH; RMS Current (Irms):500mA; Saturation Current (Isat):480mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-391K-ND 14AC4951
Product Name Fixed Inductors Inductor, 390Uh, 0.5A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details