Bourns, Inc. Fixed Inductors RLB0913-333K

Description
33mH Unshielded Wirewound Inductor 70mA 59.8Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 70mA 59.8Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-333K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-333K-ND
Fixed Inductors RLB0913-333K-ND
33mH Unshielded Wirewound Inductor 70mA 59.8Ohm Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 70mA 59.8Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB0913-333K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details