Bourns, Inc. Fixed Inductors RLB0913-332K

Description
3.3mH Unshielded Wirewound Inductor 195mA 9Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 195mA 9Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-332K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-332K-ND
Fixed Inductors RLB0913-332K-ND
3.3mH Unshielded Wirewound Inductor 195mA 9Ohm Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 195mA 9Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 0.195A, 10%, Radial; Product Range Bourns - 14AC4948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 0.195A, 10%, Radial; Product Range Bourns
14AC4948
Inductor, 3.3Mh, 0.195A, 10%, Radial; Product Range Bourns 14AC4948
INDUCTOR, 3.3MH, 0.195A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:3.3mH; RMS Current (Irms):195mA; Saturation Current (Isat):80mA; DC Resistance Max:9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

INDUCTOR, 3.3MH, 0.195A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:3.3mH; RMS Current (Irms):195mA; Saturation Current (Isat):80mA; DC Resistance Max:9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-332K-ND 14AC4948
Product Name Fixed Inductors Inductor, 3.3Mh, 0.195A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details