Bourns, Inc. Fixed Inductors RLB0913-2R2K

Description
2.2µH Unshielded Wirewound Inductor 5.6A 16mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 5.6A 16mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-2R2K-ND
Fixed Inductors RLB0913-2R2K-ND
2.2µH Unshielded Wirewound Inductor 5.6A 16mOhm Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 5.6A 16mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Uh, 5.6A, 10%, Radial; Product Range Bourns - 14AC4936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.6A, 10%, Radial; Product Range Bourns
14AC4936
Inductor, 2.2Uh, 5.6A, 10%, Radial; Product Range Bourns 14AC4936
INDUCTOR, 2.2UH, 5.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:2.2µH; RMS Current (Irms):5.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.6A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:2.2µH; RMS Current (Irms):5.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-2R2K-ND 14AC4936
Product Name Fixed Inductors Inductor, 2.2Uh, 5.6A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers