Bourns, Inc. Fixed Inductors RLB0913-152K

Description
1.5mH Unshielded Wirewound Inductor 285mA 6.1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 285mA 6.1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-152K-ND
Fixed Inductors RLB0913-152K-ND
1.5mH Unshielded Wirewound Inductor 285mA 6.1Ohm Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 285mA 6.1Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.5Mh, 0.285A, 10%, Radial; Product Range Bourns - 14AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 0.285A, 10%, Radial; Product Range Bourns
14AC4930
Inductor, 1.5Mh, 0.285A, 10%, Radial; Product Range Bourns 14AC4930
INDUCTOR, 1.5MH, 0.285A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:1.5mH; RMS Current (Irms):285mA; Saturation Current (Isat):80mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

INDUCTOR, 1.5MH, 0.285A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:1.5mH; RMS Current (Irms):285mA; Saturation Current (Isat):80mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-152K-ND 14AC4930
Product Name Fixed Inductors Inductor, 1.5Mh, 0.285A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details