Bourns, Inc. Leaded Inductors RLB0913-150K

Description
Bourns RLB0913-150K Leaded Inductor
Request a Quote
Description
Bourns RLB0913-150K Leaded Inductor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns RLB0913 Series inductor has an inductance value of 15 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 2.8 A and a saturation current of 2.3 A. The inductor features a maximum DC resistance of 0.056 ohms, ensuring efficient performance in various applications. It is RoHS compliant and suitable for use in DC/DC converters, power supplies, output chokes, and EMI/RFI filters. The operating temperature range is from -55 °C to +125 °C, making it versatile for different environmental conditions. The inductor is packaged with 200 pieces per tray, facilitating bulk purchasing for larger projects.

Datasheet Summary
Powered by GS/AI

The Bourns RLB0913 Series inductor has an inductance value of 15 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 2.8 A and a saturation current of 2.3 A. The inductor features a maximum DC resistance of 0.056 ohms, ensuring efficient performance in various applications. It is RoHS compliant and suitable for use in DC/DC converters, power supplies, output chokes, and EMI/RFI filters. The operating temperature range is from -55 °C to +125 °C, making it versatile for different environmental conditions. The inductor is packaged with 200 pieces per tray, facilitating bulk purchasing for larger projects.

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1350152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1350152
Leaded Inductors 1350152
Bourns RLB0913-150K Leaded Inductor

Bourns RLB0913-150K Leaded Inductor

Supplier's Site
Leaded Inductors - 1350004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1350004
Leaded Inductors 1350004
Fixed Inductor 15uH 2.8A Radial

Fixed Inductor 15uH 2.8A Radial

Supplier's Site
Fixed Inductors - RLB0913-150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-150K-ND
Fixed Inductors RLB0913-150K-ND
15µH Unshielded Wirewound Inductor 2.8A 56mOhm Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 2.8A 56mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Uh, 2.8A, 10%, Radial; Product Range Bourns - 14AC4928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.8A, 10%, Radial; Product Range Bourns
14AC4928
Inductor, 15Uh, 2.8A, 10%, Radial; Product Range Bourns 14AC4928
INDUCTOR, 15UH, 2.8A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:15µH; RMS Current (Irms):2.8A; Saturation Current (Isat):2.3A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

INDUCTOR, 15UH, 2.8A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:15µH; RMS Current (Irms):2.8A; Saturation Current (Isat):2.3A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1350152 1350004 RLB0913-150K-ND 14AC4928
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 15Uh, 2.8A, 10%, Radial; Product Range Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH
Lead Style Radial; Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details