Fixed Inductor 1.2mH 0.3A Radial
Fixed Inductor 1.2mH 0.3A Radial
1.2mH Unshielded Wirewound Inductor 300mA 4Ohm Radial, Vertical Cylinder
FIXED IND 1.2MH 300MA 4 OHM TH Product overview: RLB0913-122K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 300MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 300MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0913-122K can be used for catalog matching and distributor lookup.
FIXED IND 1.2MH 300MA 4 OHM TH
INDUCTOR, 1.2MH, 10%, 0.3A, RADIAL; Product Range:RLB0913 Series; Inductance:1.2mH; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1350109 | RLB0913-122K-ND | 71-RLB0913-122K | RLB0913-122K | 13AC5801 |
| Product Name | Leaded Inductors | Fixed Inductors | 1.2MH 300MA 4 OHM Inductor and Choke | Fixed Inductors | Inductor, 1.2Mh, 10%, 0.3A, Radial; Product Range Bourns |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Range | 1200 microH | 1200 microH | 1200 microH | 1200 microH | |
| Lead Style | Radial; Radial | Radial | Radial; Radial | Radial | Radial |
| Standards and Certifications | RoHS | RoHS | RoHS |