Bourns, Inc. Fixed Inductors RLB0913-121K

Description
120µH Unshielded Wirewound Inductor 1.05A 320mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 1.05A 320mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-121K-ND
Fixed Inductors RLB0913-121K-ND
120µH Unshielded Wirewound Inductor 1.05A 320mOhm Radial, Vertical Cylinder

120µH Unshielded Wirewound Inductor 1.05A 320mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 120Uh, 1.05A, 10%, Radial; Product Range Bourns - 14AC4925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 1.05A, 10%, Radial; Product Range Bourns
14AC4925
Inductor, 120Uh, 1.05A, 10%, Radial; Product Range Bourns 14AC4925
INDUCTOR, 120UH, 1.05A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:120µH; RMS Current (Irms):1.05A; Saturation Current (Isat):840mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

INDUCTOR, 120UH, 1.05A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:120µH; RMS Current (Irms):1.05A; Saturation Current (Isat):840mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-121K-ND 14AC4925
Product Name Fixed Inductors Inductor, 120Uh, 1.05A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details