Bourns, Inc. Fixed Inductors RLB0913-120K

Description
12µH Unshielded Wirewound Inductor 2.9A 50mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2.9A 50mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-120K-ND
Fixed Inductors RLB0913-120K-ND
12µH Unshielded Wirewound Inductor 2.9A 50mOhm Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 2.9A 50mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 12Uh, 2.9A, 10%, Radial; Product Range Bourns - 14AC4924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 2.9A, 10%, Radial; Product Range Bourns
14AC4924
Inductor, 12Uh, 2.9A, 10%, Radial; Product Range Bourns 14AC4924
INDUCTOR, 12UH, 2.9A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:12µH; RMS Current (Irms):2.9A; Saturation Current (Isat):2.7A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 12UH, 2.9A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:12µH; RMS Current (Irms):2.9A; Saturation Current (Isat):2.7A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-120K-ND 14AC4924
Product Name Fixed Inductors Inductor, 12Uh, 2.9A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details