100mH Unshielded Wirewound Inductor 40mA 235Ohm Radial, Vertical Cylinder
Fixed Inductor 100mH 0.04A Radial
Fixed Inductor 100mH 0.04A Radial
INDUCTOR, 100MH, 0.04A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:100mH; Inductor Construction:Unshiel
INDUCTOR, 100MH, 0.04A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:100mH; RMS Current (Irms):40mA; Saturation Current (Isat):20mA; DC Resistance Max:235ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0913-104K-ND | 1350132 | 13AC5798 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 100Mh, 0.04A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |