1mH Unshielded Wirewound Inductor 350mA 2.9Ohm Radial, Vertical Cylinder
FIXED IND 1MH 350MA 2.9 OHM TH
INDUCTOR, 1MH, 0.35A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:1mH; RMS Current (Irms):350mA; Saturation Current (Isat):290mA; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0913-102K-ND | RLB0913-102K | 14AC4921 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 1Mh, 0.35A, 10%, Radial; Product Range Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |