Bourns, Inc. Fixed Inductors RLB0913-101K

Description
100µH Unshielded Wirewound Inductor 1.2A 280mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.2A 280mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-101K-ND
Fixed Inductors RLB0913-101K-ND
100µH Unshielded Wirewound Inductor 1.2A 280mOhm Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 1.2A 280mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 1.2A, 10%, Radial; Product Range Bourns - 13AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.2A, 10%, Radial; Product Range Bourns
13AC5795
Inductor, 100Uh, 1.2A, 10%, Radial; Product Range Bourns 13AC5795
INDUCTOR, 100UH, 1.2A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.2A; Saturation Current (Isat):910mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.2A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):1.2A; Saturation Current (Isat):910mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-101K-ND 13AC5795
Product Name Fixed Inductors Inductor, 100Uh, 1.2A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers