Bourns, Inc. Fixed Inductors RLB0913-100K

Description
10µH Unshielded Wirewound Inductor 3.1A 45mOhm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.1A 45mOhm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0913-100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0913-100K-ND
Fixed Inductors RLB0913-100K-ND
10µH Unshielded Wirewound Inductor 3.1A 45mOhm Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.1A 45mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 3.1A, 10%, Radial; Product Range Bourns - 14AC4919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.1A, 10%, Radial; Product Range Bourns
14AC4919
Inductor, 10Uh, 3.1A, 10%, Radial; Product Range Bourns 14AC4919
INDUCTOR, 10UH, 3.1A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:10µH; RMS Current (Irms):3.1A; Saturation Current (Isat):3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 10UH, 3.1A, 10%, RADIAL; Product Range:RLB0913 Series; Inductance:10µH; RMS Current (Irms):3.1A; Saturation Current (Isat):3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0913-100K-ND 14AC4919
Product Name Fixed Inductors Inductor, 10Uh, 3.1A, 10%, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details