Bourns, Inc. 33UH 1.7A 140 MOHM Inductor and Choke RLB0912-330KL

Description
FIXED IND 33UH 1.7A 140 MOHM TH Product overview: RLB0912-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 1.7A 140 MOHM TH Product overview: RLB0912-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 1.7A 140 MOHM Inductor and Choke - 71-RLB0912-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 1.7A 140 MOHM Inductor and Choke
71-RLB0912-330KL
33UH 1.7A 140 MOHM Inductor and Choke 71-RLB0912-330KL
FIXED IND 33UH 1.7A 140 MOHM TH Product overview: RLB0912-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.7A 140 MOHM TH Product overview: RLB0912-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.7A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.7A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0912-330KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0912-330KL-ND
Fixed Inductors RLB0912-330KL-ND
33µH Unshielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 1.7A 140mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327916-RLB0912-330KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327916-RLB0912-330KL
Inductors, Coils, Chokes - Fixed Inductors 1327916-RLB0912-330KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327916-RLB0912-330K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 33 µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 13MHz DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: RLB0912 Current - Saturation (Isat): 2A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327916-RLB0912-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 33 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 2.52MHz
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: RLB0912
Current - Saturation (Isat): 2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7893 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7893
Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7893
Inductor,Ferrite,33u H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,33uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0912-330KL RLB0912-330KL-ND 1327916-RLB0912-330KL 61J7893
Product Name 33UH 1.7A 140 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor,ferrite,33Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers