2.2µH Unshielded Wirewound Inductor 5.3A 10mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1117195-RLB0912-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 63MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.343" Dia (8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: RLB0912
Current - Saturation (Isat): 7.5A
FIXED IND 2.2UH 5.3A 10 MOHM TH Product overview: RLB0912-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 5.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 5.3A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-2R2ML can be used for catalog matching and distributor lookup.
INDUCTOR, 2.2UH, 20%, 5.3A, RADIAL; Product Range:RLB Series; Inductance:2.2µH; Inductor Construction:Unshiel
FIXED IND 2.2UH 5.3A 10 MOHM TH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0912-2R2ML-ND | 1117195-RLB0912-2R2ML | 71-RLB0912-2R2ML | 61J7889 | RLB0912-2R2ML |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 2.2UH 5.3A 10 MOHM Inductor and Choke | Inductor, 2.2Uh, 20%, 5.3A, Radial; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |