FIXED IND 220UH 800MA 720MOHM TH Product overview: RLB0912-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-221KL can be used for catalog matching and distributor lookup.
Bourns RLB0912-221KL Leaded Inductor
Bourns RLB0912-221KL Leaded Inductor
Manufacturer: Bourns Inc.
Win Source Part Number: 891934-RLB0912-221KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µH Unshielded Wirewound Inductor 800 mA 720mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0912
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
220µH Unshielded Wirewound Inductor 800mA 720mOhm Max Radial, Vertical Cylinder
INDUCTOR, 220UH; Product Range:RLB Series; Inductance:220µH; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0912-221KL | 8118887P | 1728362 | 891934-RLB0912-221KL | RLB0912-221KL-ND | 78X5340 |
| Product Name | 220UH 800MA 720MOHM Inductor and Choke | Leaded Inductors | Leaded Inductors | Fixed Inductors - RLB0912-221KL | Fixed Inductors | Inductor, 220Uh; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | Through Hole | |||
| Technology | Drum Core, Wirewound | Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH |