Bourns, Inc. 1.5UH 6A 8 MOHM Inductor and Choke RLB0912-1R5ML

Description
FIXED IND 1.5UH 6A 8 MOHM TH Product overview: RLB0912-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 6A 8 MOHM TH Product overview: RLB0912-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 6A 8 MOHM Inductor and Choke - 71-RLB0912-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 6A 8 MOHM Inductor and Choke
71-RLB0912-1R5ML
1.5UH 6A 8 MOHM Inductor and Choke 71-RLB0912-1R5ML
FIXED IND 1.5UH 6A 8 MOHM TH Product overview: RLB0912-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6A 8 MOHM TH Product overview: RLB0912-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327872-RLB0912-1R5ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327872-RLB0912-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1327872-RLB0912-1R5ML
Manufacturer: Bourns Inc. Win Source Part Number: 1327872-RLB0912-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 1.5 µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 78MHz DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Current Rating (Amps): 6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: RLB0912 Current - Saturation (Isat): 8A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327872-RLB0912-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 78MHz
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Current Rating (Amps): 6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: RLB0912
Current - Saturation (Isat): 8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 118-RLB0912-1R5ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0912-1R5ML-ND
Fixed Inductors 118-RLB0912-1R5ML-ND
1.5µH Unshielded Wirewound Inductor 6A 8mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 6A 8mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0912-1R5ML 1327872-RLB0912-1R5ML 118-RLB0912-1R5ML-ND
Product Name 1.5UH 6A 8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details