FIXED IND 150UH 920MA 560MOHM TH Product overview: RLB0912-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 920MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 920MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-151KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1327960-RLB0912-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 150 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5.7MHz
DC Resistance (DCR): 560mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
Current Rating (Amps): 920 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: RLB0912
Current - Saturation (Isat): 1A
RoHS Status: ROHS3 Compliant
150µH Unshielded Wirewound Inductor 920mA 560mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB0912-151KL | 1327960-RLB0912-151KL | RLB0912-151KL-ND |
| Product Name | 150UH 920MA 560MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 150 microH | 150 microH |