Bourns, Inc. 15UH 2.3A 56 MOHM Inductor and Choke RLB0912-150KL

Description
FIXED IND 15UH 2.3A 56 MOHM TH Product overview: RLB0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.3A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 2.3A 56 MOHM TH Product overview: RLB0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.3A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 2.3A 56 MOHM Inductor and Choke - 71-RLB0912-150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 2.3A 56 MOHM Inductor and Choke
71-RLB0912-150KL
15UH 2.3A 56 MOHM Inductor and Choke 71-RLB0912-150KL
FIXED IND 15UH 2.3A 56 MOHM TH Product overview: RLB0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.3A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-150KL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.3A 56 MOHM TH Product overview: RLB0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.3A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0912-150KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0912-150KL-ND
Fixed Inductors RLB0912-150KL-ND
15µH Unshielded Wirewound Inductor 2.3A 56mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 2.3A 56mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327849-RLB0912-150KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327849-RLB0912-150KL
Inductors, Coils, Chokes - Fixed Inductors 1327849-RLB0912-150KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327849-RLB0912-150K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 15 µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 21MHz DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: RLB0912150KL Base Product Number: RLB0912 Current - Saturation (Isat): 3A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327849-RLB0912-150KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 15 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 21MHz
DC Resistance (DCR): 56mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB0912150KL
Base Product Number: RLB0912
Current - Saturation (Isat): 3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0912-150KL RLB0912-150KL-ND 1327849-RLB0912-150KL
Product Name 15UH 2.3A 56 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers