100µH Unshielded Wirewound Inductor 1A 330mOhm Max Radial, Vertical Cylinder
Radial Fixed Through Hole Inductor 100uH
Radial Fixed Through Hole Inductor 100uH
Radial Fixed Through Hole Inductor 100uH
FIXED IND 100UH 1A 330 MOHM TH Product overview: RLB0912-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1A, 330 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-101KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1243194-RLB0912-101K
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
FIXED IND 100UH 1A 330 MOHM TH
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):660mA; Saturation Current (Isat):-; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 100UH,; Product Range:RLB Series; Inductance:100µH; RMS Current (Irms):1A; Saturation Current (Isat):1.2A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite DR; DC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0912-101KL-ND | 8118812P | 8118812 | 1728359 | 71-RLB0912-101KL | 1243194-RLB0912-101KL | RLB0912-101KL | 61J7885 | 45W6395 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Leaded Inductors | 100UH 1A 330 MOHM Inductor and Choke | Fixed Inductors - RLB0912-101KL | Fixed Inductors | Inductor, 100Uh, Radial Leaded; Product Range Bourns | Inductor, 100Uh,; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | Fixed | Fixed | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |