Bourns, Inc. Fixed Inductors RLB0812-821KL

Description
820µH Unshielded Wirewound Inductor 130mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 130mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-821KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-821KL-ND
Fixed Inductors RLB0812-821KL-ND
820µH Unshielded Wirewound Inductor 130mA 3.1Ohm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 130mA 3.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 88K6427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
88K6427
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 88K6427
Inductor,Ferrite,820 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,820uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0812-821KL-ND 88K6427
Product Name Fixed Inductors Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details