Manufacturer: Bourns Inc.
Win Source Part Number: 891930-RLB0812-681KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 680 µH Unshielded Wirewound Inductor 140 mA 2.9Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0812
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 680UH 140MA 2.9 OHM TH Product overview: RLB0812-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 140MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 140MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-681KL can be used for catalog matching and distributor lookup.
680µH Unshielded Wirewound Inductor 140mA 2.9Ohm Max Radial, Vertical Cylinder
Inductor,Ferrite,680
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891930-RLB0812-681KL | 71-RLB0812-681KL | RLB0812-681KL-ND | 88K6424 |
| Product Name | Fixed Inductors - RLB0812-681KL | 680UH 140MA 2.9 OHM Inductor and Choke | Fixed Inductors | Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Lead Style | Radial | Radial; Radial | Radial | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |