Bourns, Inc. Fixed Inductors RLB0812-562KL

Description
5.6mH Unshielded Wirewound Inductor 45mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 45mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB0812-562KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-562KL-ND
Fixed Inductors 118-RLB0812-562KL-ND
5.6mH Unshielded Wirewound Inductor 45mA 18Ohm Max Radial, Vertical Cylinder

5.6mH Unshielded Wirewound Inductor 45mA 18Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
5.6MH 45MA 18 OHM Inductor and Choke - 71-RLB0812-562KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 45MA 18 OHM Inductor and Choke
71-RLB0812-562KL
5.6MH 45MA 18 OHM Inductor and Choke 71-RLB0812-562KL
FIXED IND 5.6MH 45MA 18 OHM TH Product overview: RLB0812-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 45MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 45MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-562KL can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 45MA 18 OHM TH Product overview: RLB0812-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 45MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 45MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-562KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 88K6422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
88K6422
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 88K6422
Inductor,Ferrite,5.6 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,5.6mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB0812-562KL-ND 71-RLB0812-562KL 88K6422
Product Name Fixed Inductors 5.6MH 45MA 18 OHM Inductor and Choke Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers