Bourns, Inc. 39MH 18MA 150 OHM Inductor and Choke RLB0812-393KL

Description
FIXED IND 39MH 18MA 150 OHM TH Product overview: RLB0812-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 18MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 18MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-393KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39MH 18MA 150 OHM TH Product overview: RLB0812-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 18MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 18MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-393KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39MH 18MA 150 OHM Inductor and Choke - 71-RLB0812-393KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 18MA 150 OHM Inductor and Choke
71-RLB0812-393KL
39MH 18MA 150 OHM Inductor and Choke 71-RLB0812-393KL
FIXED IND 39MH 18MA 150 OHM TH Product overview: RLB0812-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 18MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 18MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-393KL can be used for catalog matching and distributor lookup.

FIXED IND 39MH 18MA 150 OHM TH Product overview: RLB0812-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 18MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 18MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-393KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB0812-393KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-393KL-ND
Fixed Inductors 118-RLB0812-393KL-ND
39mH Unshielded Wirewound Inductor 18mA 150Ohm Max Radial, Vertical Cylinder

39mH Unshielded Wirewound Inductor 18mA 150Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0812-393KL 118-RLB0812-393KL-ND
Product Name 39MH 18MA 150 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125952P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1420 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details