Bourns, Inc. Fixed Inductors RLB0812-331KL

Description
330µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-331KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-331KL-ND
Fixed Inductors RLB0812-331KL-ND
330µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
330UH 200MA 1.6 OHM Inductor and Choke - 71-RLB0812-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 200MA 1.6 OHM Inductor and Choke
71-RLB0812-331KL
330UH 200MA 1.6 OHM Inductor and Choke 71-RLB0812-331KL
FIXED IND 330UH 200MA 1.6 OHM TH Product overview: RLB0812-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 200MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 200MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 200MA 1.6 OHM TH Product overview: RLB0812-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 200MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 200MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0812-331KL-ND 71-RLB0812-331KL
Product Name Fixed Inductors 330UH 200MA 1.6 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details