Bourns, Inc. Fixed Inductors RLB0812-222KL

Description
2.2mH Unshielded Wirewound Inductor 80mA 8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 80mA 8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-222KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-222KL-ND
Fixed Inductors RLB0812-222KL-ND
2.2mH Unshielded Wirewound Inductor 80mA 8Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 80mA 8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
2.2MH 80MA 8 OHM Inductor and Choke - 71-RLB0812-222KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 80MA 8 OHM Inductor and Choke
71-RLB0812-222KL
2.2MH 80MA 8 OHM Inductor and Choke 71-RLB0812-222KL
FIXED IND 2.2MH 80MA 8 OHM TH Product overview: RLB0812-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 80MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 80MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-222KL can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 80MA 8 OHM TH Product overview: RLB0812-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 80MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 80MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-222KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB0812-222KL
1092368-RLB0812-222KL
Fixed Inductors - RLB0812-222KL 1092368-RLB0812-222KL
Manufacturer: Bourns Inc. Win Source Part Number: 1092368-RLB0812-222K L Packaging: Bulk Type: Wirewound Current Rating: 80mA Inductance: 2.2mH Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 252kHz Frequency - Self Resonant: 750kHz Frequency - Test: 252kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1092368-RLB0812-222KL
Packaging: Bulk
Type: Wirewound
Current Rating: 80mA
Inductance: 2.2mH
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 252kHz
Frequency - Self Resonant: 750kHz
Frequency - Test: 252kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7875
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7875
Inductor,Ferrite,2.2 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,2.2mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0812-222KL-ND 71-RLB0812-222KL 1092368-RLB0812-222KL 61J7875
Product Name Fixed Inductors 2.2MH 80MA 8 OHM Inductor and Choke Fixed Inductors - RLB0812-222KL Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details