Bourns, Inc. Fixed Inductors RLB0812-183KL

Description
18mH Unshielded Wirewound Inductor 27mA 76Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 27mA 76Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0812-183KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0812-183KL-ND
Fixed Inductors RLB0812-183KL-ND
18mH Unshielded Wirewound Inductor 27mA 76Ohm Max Radial, Vertical Cylinder

18mH Unshielded Wirewound Inductor 27mA 76Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,18Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 88K6411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,18Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
88K6411
Inductor,ferrite,18Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 88K6411
Inductor,Ferrite,18m H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,18mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0812-183KL-ND 88K6411
Product Name Fixed Inductors Inductor,ferrite,18Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers